Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0218
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0394
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0218
|
140,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0220
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0389
|
7,679
in stock
|
Buy Now | |
Avnet America
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0221
|
-
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
8.45K OHM.0625W.1% 25PPM | TTI Europe |
Resistor 0402 8.45k Ohm 1% | Future Electronics |
SMD Chip Resistor, 8.45 kOhm, ± 0.1%, 63 mW, 0402 [1005 Metric], Thin Film, High Precision High Stability | Avnet America |
RT0402 8,45K 0,1% 0,0625W TK25 | Rutronik |
Res, 8K45, 0.1%, 0.063W, Thin Film, 0402 | Newark Electronics |
SMD Chip Resistor, 8.45 kOhm, � 0.1%, 63 mW, 0402 [1005 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a RT0402BRD078K45L?
Additional datasheets, footprints and schematics for RT0402BRD078K45L are listed on our Part Details page. You can also find images and similar parts to RT0402BRD078K45L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT0402BRD078K45L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0402BRD078K45L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT0402BRD078K45L you can contact the distributor directly for product support, shipping queries etc.
Is the RT0402BRD078K45L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT0402BRD078K45L have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Avnet America and Rutronik have stock available or on a lead time for RT0402BRD078K45L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT0402BRD078K45L often in real-time on the comparison pages.
What if I can't find stock of RT0402BRD078K45L?
You can fill out our help required form which you can use to request a quote for RT0402BRD078K45L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.