Status: | Unknown |
---|---|
Series: | RSX50 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
4,850
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
3,587
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,800
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 25V |
Forward Current If(AV) | 5A |
Forward Voltage VF Max | 390mV |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-106 |
No. of Pins | 2Pins |
Product Range | RSX50 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 70A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Schottky Diode 25V 5A 0.39V SOD-106 | RS |
SCHOTTKY-DIODE 5A 20V SMA | Rutronik |
RSX501L-20 Series 25 V 500 uA Surface Mount Schottky Barrier Diode - SOD-106 | Future Electronics |
ROHM RSX501L-20TE25, SMT Schottky Diode, 25V 5A, 2-Pin SOD-106 | ROHM Semiconductor RSX501L-20TE25 | RS Americas |
DIODE, SCHOTTKY | element14 |
Schottky Diode, 5A, 25V, Sod-106 | Newark Electronics |
Diode Schottky 25V 5A 2-Pin PMDS T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RSX501L-20TE25?
Additional datasheets, footprints and schematics for RSX501L-20TE25 are listed on our Part Details page. You can also find images and similar parts to RSX501L-20TE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSX501L-20TE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSX501L-20TE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSX501L-20TE25 fall under?
The RSX501L-20TE25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSX501L-20TE25 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSX501L-20TE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RSX501L-20TE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSX501L-20TE25 have stock available?
Authorised distributors including RS, CoreStaff, Chip One Stop, Rutronik and Future Electronics have stock available or on a lead time for RSX501L-20TE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSX501L-20TE25 often in real-time on the comparison pages.
What if I can't find stock of RSX501L-20TE25?
You can fill out our help required form which you can use to request a quote for RSX501L-20TE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.