Status: | Unknown |
---|---|
Series: | RSX30 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
945
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,311
in stock
|
Buy Now | |
element14
from US$0.23
|
3,311
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,311
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
2,640
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SOD-106 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 420mV |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 150°C |
Product Range | RSX30 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 70A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Diode Schottky | Newark Electronics |
Schottky Diode 30V 3A 0.42V SOD-106 | RS |
SCHOTTKY-DIODE 3A 30V PMDS | Rutronik |
RSX301L-30 Series 30 V 200 uA Surface Mount Schottky Barrier Diode - SOD-106 | Future Electronics |
ROHM RSX301L-30TE25, SMT Schottky Diode, 30V 3A, 2-Pin SOD-106 | ROHM Semiconductor RSX301L-30TE25 | RS Americas |
Diode Schottky 30V 3A 2-Pin PMDS T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSX301L-30TE25?
Additional datasheets, footprints and schematics for RSX301L-30TE25 are listed on our Part Details page. You can also find images and similar parts to RSX301L-30TE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSX301L-30TE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSX301L-30TE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSX301L-30TE25 fall under?
The RSX301L-30TE25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSX301L-30TE25 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSX301L-30TE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RSX301L-30TE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSX301L-30TE25 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RSX301L-30TE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSX301L-30TE25 often in real-time on the comparison pages.
What if I can't find stock of RSX301L-30TE25?
You can fill out our help required form which you can use to request a quote for RSX301L-30TE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.