Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Small power mold type(PMDTM) |
High reliability |
Low VF and Low IR |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 2 |
IFSM[A] | 60 |
Forward Voltage VF(Max.)[V] | 0.49 |
IF @ Forward Voltage [A] | 2 |
Reverse Current IR(Max.)[mA] | 0.2 |
VR @ Reverse Current[V] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Data Sheet |
---|
RSX205LAM30 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
RSX205LAM30 ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Single, 30V, Sod-128 | Newark Electronics |
Schottky Diodes & Rectifiers 30V Vr 0.2mA IR Schottky Br Diode | Future Electronics |
Diode Schottky 30V 2A 2-Pin SOD-128 Emboss T/R | Avnet America |
SCHOTTKY RECT, SINGLE, 30V, SOD-128 | element14 |
Where can I find additional details, specifications and documents for a RSX205LAM30TR?
Additional datasheets, footprints and schematics for RSX205LAM30TR are listed on our Part Details page. You can also find images and similar parts to RSX205LAM30TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSX205LAM30TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSX205LAM30TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSX205LAM30TR fall under?
The RSX205LAM30TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSX205LAM30TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSX205LAM30TR you can contact the distributor directly for product support, shipping queries etc.
Is the RSX205LAM30TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSX205LAM30TR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for RSX205LAM30TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSX205LAM30TR often in real-time on the comparison pages.
What if I can't find stock of RSX205LAM30TR?
You can fill out our help required form which you can use to request a quote for RSX205LAM30TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.