Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0488
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
1,424
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,424
in stock
|
Buy Now | |
element14
from US$0.07
|
1,424
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
537
in stock
|
Buy Now | |
Future Electronics
from US$0.0488
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small mold type (TUMD2M) |
High reliability |
Low VF and low IR |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 1.5 |
IFSM[A] | 8 |
Forward Voltage VF(Max.)[V] | 0.42 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.06 |
VR @ Reverse Current[V] | 5 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
RSX201VAM30 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Single, 30V, Sod-323He | Newark Electronics |
SCHOTTKY RECT, SINGLE, 30V, SOD-323HE | element14 |
RSX201VAM30 Series 30 V 1.5 A Surface Mount Schottky Barrier Diode - SOD-323HE | Future Electronics |
Diode Schottky Barrier 30V 1.5A 2-Pin TUMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSX201VAM30TR?
Additional datasheets, footprints and schematics for RSX201VAM30TR are listed on our Part Details page. You can also find images and similar parts to RSX201VAM30TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSX201VAM30TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSX201VAM30TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSX201VAM30TR fall under?
The RSX201VAM30TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSX201VAM30TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSX201VAM30TR you can contact the distributor directly for product support, shipping queries etc.
Is the RSX201VAM30TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSX201VAM30TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for RSX201VAM30TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSX201VAM30TR often in real-time on the comparison pages.
What if I can't find stock of RSX201VAM30TR?
You can fill out our help required form which you can use to request a quote for RSX201VAM30TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.