Status: | Unknown |
---|---|
Series: | RSX10 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-323HE |
No. of Pins | 2Pins |
Forward Voltage VF Max | 470mV |
Forward Surge Current Ifsm Max | 5A |
Operating Temperature Max | 150°C |
Product Range | RSX10 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rect, 1A, Sod-323He | Newark Electronics |
SCHOTTKY RECT, 1A, SOD-323HE | Farnell |
Where can I find additional details, specifications and documents for a RSX101VA-30FHTR?
Additional datasheets, footprints and schematics for RSX101VA-30FHTR are listed on our Part Details page. You can also find images and similar parts to RSX101VA-30FHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSX101VA-30FHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSX101VA-30FHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSX101VA-30FHTR fall under?
The RSX101VA-30FHTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSX101VA-30FHTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSX101VA-30FHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RSX101VA-30FHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSX101VA-30FHTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSX101VA-30FHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSX101VA-30FHTR often in real-time on the comparison pages.
What if I can't find stock of RSX101VA-30FHTR?
You can fill out our help required form which you can use to request a quote for RSX101VA-30FHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.