Status: | Unknown |
---|---|
Series: | RSX10 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
15,733
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
18,234
in stock
|
Buy Now | |
element14
from US$0.10
|
15,733
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,900
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 390mV |
Forward Surge Current Ifsm Max | 45A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | RSX10 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 45A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Termination Type | Surface Mount Device |
Schottky Diode, 1A, 30V, Sod-123 | Newark Electronics |
DIODE, SCHOTTKY | element14 |
RSX101M-30 Series 30 V 200 uA Surface Mount Schottky Barrier Diode - SOD-123 | Future Electronics |
Diode Schottky 30V 1A 2-Pin PMDU | Avnet Asia |
Where can I find additional details, specifications and documents for a RSX101M-30TR?
Additional datasheets, footprints and schematics for RSX101M-30TR are listed on our Part Details page. You can also find images and similar parts to RSX101M-30TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSX101M-30TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSX101M-30TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSX101M-30TR fall under?
The RSX101M-30TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSX101M-30TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSX101M-30TR you can contact the distributor directly for product support, shipping queries etc.
Is the RSX101M-30TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSX101M-30TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for RSX101M-30TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSX101M-30TR often in real-time on the comparison pages.
What if I can't find stock of RSX101M-30TR?
You can fill out our help required form which you can use to request a quote for RSX101M-30TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.