Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low on-resistance |
Small Surface Mount Package (SOP8) |
Pb-free lead plating ; RoHS compliant |
Halogen Free |
Sn100% plating |
AEC-Q101 Qualified |
Package Code | SOP8 |
---|---|
Number of terminal | 8 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 45 |
Drain Current ID[A] | 7 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.025 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.023 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.018 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.025 |
Total gate charge Qg[nC] | 12 |
Power Dissipation (PD)[W] | 2 |
Drive Voltage[V] | 4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 5x6 (t=1.75) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RSS070N05HZG Data Sheet |
Characteristics Data |
---|
RSS070N05HZG ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, N-Ch, 45V, 7A, Sop Rohs Compliant: Yes |Rohm RSS070N05HZGTB | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 45V, 7A, SOP | element14 |
Where can I find additional details, specifications and documents for a RSS070N05HZGTB?
Additional datasheets, footprints and schematics for RSS070N05HZGTB are listed on our Part Details page. You can also find images and similar parts to RSS070N05HZGTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSS070N05HZGTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSS070N05HZGTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSS070N05HZGTB fall under?
The RSS070N05HZGTB is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSS070N05HZGTB when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSS070N05HZGTB you can contact the distributor directly for product support, shipping queries etc.
Is the RSS070N05HZGTB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSS070N05HZGTB have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RSS070N05HZGTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSS070N05HZGTB often in real-time on the comparison pages.
What if I can't find stock of RSS070N05HZGTB?
You can fill out our help required form which you can use to request a quote for RSS070N05HZGTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.