Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.5A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 1W |
Transistor Case Style | TSMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, Aec-Q101, P-Ch, -30V, -2.5A, Tsmt | Newark Electronics |
MOSFET, AUTO, P-CH, -30V, -2.5A, TSMT | element14 |
Where can I find additional details, specifications and documents for a RSR025P03FRATL?
Additional datasheets, footprints and schematics for RSR025P03FRATL are listed on our Part Details page. You can also find images and similar parts to RSR025P03FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSR025P03FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSR025P03FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSR025P03FRATL fall under?
The RSR025P03FRATL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSR025P03FRATL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSR025P03FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RSR025P03FRATL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSR025P03FRATL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSR025P03FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSR025P03FRATL often in real-time on the comparison pages.
What if I can't find stock of RSR025P03FRATL?
You can fill out our help required form which you can use to request a quote for RSR025P03FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.