Prices starting from US$0.17
Low on-resistance |
Built-in G-S protection diode |
Small surface mount package(TSMT3) |
Pb-free lead plating; RoHS compliant |
AEC-Q101 Qualified |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -45 |
Drain Current ID[A] | -2 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.2 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.18 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.13 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.2 |
Total gate charge Qg[nC] | 4.5 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RSR020P05HZG Data Sheet |
Characteristics Data |
---|
RSR020P05HZG ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -45V, -2A, 150Deg C, 1W Rohs Compliant: Yes |Rohm RSR020P05HZGTL | Newark Electronics |
MOSFET, P-CH, -45V, -2A, 150DEG C, 1W | element14 |
P-CH 45V 2A 130mOhm SOT-346T | Rutronik |
Transistor MOSFET P-CH 45V ±2A 3-Pin SOT-346T Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSR020P05HZGTL?
Additional datasheets, footprints and schematics for RSR020P05HZGTL are listed on our Part Details page. You can also find images and similar parts to RSR020P05HZGTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSR020P05HZGTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSR020P05HZGTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSR020P05HZGTL fall under?
The RSR020P05HZGTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSR020P05HZGTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSR020P05HZGTL you can contact the distributor directly for product support, shipping queries etc.
Is the RSR020P05HZGTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSR020P05HZGTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and CoreStaff have stock available or on a lead time for RSR020P05HZGTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSR020P05HZGTL often in real-time on the comparison pages.
What if I can't find stock of RSR020P05HZGTL?
You can fill out our help required form which you can use to request a quote for RSR020P05HZGTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.