Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1.5A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 700mW |
Transistor Case Style | SOT-346T |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, P-Ch, -60V, -1.5A, 0.7W | Newark Electronics |
MOSFET, P-CH, -60V, -1.5A, 0.7W | Farnell |
Trans MOSFET P-CH 60V 1.5A 3-Pin SOT-346T | Avnet Silica |
Where can I find additional details, specifications and documents for a RSR015P06FRATL?
Additional datasheets, footprints and schematics for RSR015P06FRATL are listed on our Part Details page. You can also find images and similar parts to RSR015P06FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSR015P06FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSR015P06FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSR015P06FRATL fall under?
The RSR015P06FRATL is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RSR015P06FRATL when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSR015P06FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RSR015P06FRATL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSR015P06FRATL have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for RSR015P06FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSR015P06FRATL often in real-time on the comparison pages.
What if I can't find stock of RSR015P06FRATL?
You can fill out our help required form which you can use to request a quote for RSR015P06FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.