Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.5A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.05ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | TSMT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, Aec-Q101, N-Ch, 60V, Tsmt | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 60V, TSMT | element14 |
Where can I find additional details, specifications and documents for a RSQ035N06FRATR?
Additional datasheets, footprints and schematics for RSQ035N06FRATR are listed on our Part Details page. You can also find images and similar parts to RSQ035N06FRATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSQ035N06FRATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSQ035N06FRATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSQ035N06FRATR fall under?
The RSQ035N06FRATR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSQ035N06FRATR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSQ035N06FRATR you can contact the distributor directly for product support, shipping queries etc.
Is the RSQ035N06FRATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSQ035N06FRATR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSQ035N06FRATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSQ035N06FRATR often in real-time on the comparison pages.
What if I can't find stock of RSQ035N06FRATR?
You can fill out our help required form which you can use to request a quote for RSQ035N06FRATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.