Low on - resistance |
Built-in G-S protection diode |
Small surface mount package(TSMT6) |
Pb-free lead plating ; RoHS compliant |
AEC-Q101 Qualified |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 2 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.168 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.148 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.096 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.168 |
Total gate charge Qg[nC] | 2.2 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RSQ020N03HZG Data Sheet |
Characteristics Data |
---|
RSQ020N03HZG ESD Data |
Package Information |
---|
Package Dimensions |
TSMT6_TR Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 30V, 2A, 150Deg C, 1.25W Rohs Compliant: Yes |Rohm RSQ020N03HZGTR | Newark Electronics |
MOSFET, N-CH, 30V, 2A, 150DEG C, 1.25W | element14 |
Transistor MOSFET N-CH 30V ±2A 6-Pin SOT-457T Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSQ020N03HZGTR?
Additional datasheets, footprints and schematics for RSQ020N03HZGTR are listed on our Part Details page. You can also find images and similar parts to RSQ020N03HZGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSQ020N03HZGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSQ020N03HZGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSQ020N03HZGTR fall under?
The RSQ020N03HZGTR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSQ020N03HZGTR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSQ020N03HZGTR you can contact the distributor directly for product support, shipping queries etc.
Is the RSQ020N03HZGTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSQ020N03HZGTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for RSQ020N03HZGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSQ020N03HZGTR often in real-time on the comparison pages.
What if I can't find stock of RSQ020N03HZGTR?
You can fill out our help required form which you can use to request a quote for RSQ020N03HZGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.