Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.28 |
No stock
|
Buy Now | |
CoreStaff | US$0.24 |
5,922
|
Buy Now | |
Future Electronics | US$0.22 |
3,000
|
Buy Now | |
Chip One Stop | US$0.30 |
250
|
Buy Now | |
Rutronik | US$0.28 |
-
|
Buy Now | |
Newark Electronics | US$0.34 |
-
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
element14 | US$0.29 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Low on - resistance |
Small Surface Mount Package (TSMT6) |
Pb-free lead plating ; RoHS compliant |
AEC-Q101 Qualified |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -100 |
Drain Current ID[A] | -1.5 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.4 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.38 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.35 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.4 |
Total gate charge Qg[nC] | 17 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RSQ015P10HZG Data Sheet |
Characteristics Data |
---|
RSQ015P10HZG ESD Data |
Package Information |
---|
Package Dimensions |
TSMT6_TR Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Pch -100V -1.5A Small Signal MOSFET | Future Electronics |
P-CH 100V 1,5A 350mOhm SOT457T | Rutronik |
Mosfet, P-Ch, -100V, 150Deg C, 1.25W Rohs Compliant: Yes |Rohm RSQ015P10HZGTR | Newark Electronics |
Transistor MOSFET P-CH 100V ±1.5A 6-Pin SOT-457T Emboss T/R | Avnet America |
MOSFET, P-CH, -100V, 150DEG C, 1.25W | element14 |
Where can I find additional details, specifications and documents for a RSQ015P10HZGTR?
Additional datasheets, footprints and schematics for RSQ015P10HZGTR are listed on our Part Details page. You can also find images and similar parts to RSQ015P10HZGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSQ015P10HZGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSQ015P10HZGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSQ015P10HZGTR fall under?
The RSQ015P10HZGTR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSQ015P10HZGTR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSQ015P10HZGTR you can contact the distributor directly for product support, shipping queries etc.
Is the RSQ015P10HZGTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSQ015P10HZGTR have stock available?
Authorised distributors including CoreStaff, Future Electronics, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for RSQ015P10HZGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSQ015P10HZGTR often in real-time on the comparison pages.
What if I can't find stock of RSQ015P10HZGTR?
You can fill out our help required form which you can use to request a quote for RSQ015P10HZGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.