Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Internal Diameter | - |
---|---|
External Diameter | 9.3mm |
Fastener Material | Steel |
Shaft Diameter | 6mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Box Quantity | 100 |
Groove Width | 4mm |
Material | Steel |
Standard | DIN6799 |
Circlip, E Type, 6Mm, Pk100 | Newark Electronics |
Where can I find additional details, specifications and documents for a RSM0040?
Additional datasheets, footprints and schematics for RSM0040 are listed on our Part Details page. You can also find images and similar parts to RSM0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSM0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSM0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSM0040 fall under?
The RSM0040 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to RSM0040 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSM0040 you can contact the distributor directly for product support, shipping queries etc.
Is the RSM0040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSM0040 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSM0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSM0040 often in real-time on the comparison pages.
What if I can't find stock of RSM0040?
You can fill out our help required form which you can use to request a quote for RSM0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.