Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low on-resistance |
Fast switching speed |
High power small mold package |
Pb-free lead plating ; RoHS compliant |
AEC-Q101 Qualified |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Applications | Power Supply |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 40 |
Drain Current ID[A] | 45 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0095 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0095 |
Total gate charge Qg[nC] | 43 |
Power Dissipation (PD)[W] | 50 |
Drive Voltage[V] | 10 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RSJ451N04FRA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, N-Ch, 40V, To-263 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 40V, TO-263 | element14 |
Transistor MOSFET N-CH 40V 45A 3-Pin TO-263 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSJ451N04FRATL?
Additional datasheets, footprints and schematics for RSJ451N04FRATL are listed on our Part Details page. You can also find images and similar parts to RSJ451N04FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSJ451N04FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSJ451N04FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSJ451N04FRATL fall under?
The RSJ451N04FRATL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSJ451N04FRATL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSJ451N04FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RSJ451N04FRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSJ451N04FRATL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RSJ451N04FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSJ451N04FRATL often in real-time on the comparison pages.
What if I can't find stock of RSJ451N04FRATL?
You can fill out our help required form which you can use to request a quote for RSJ451N04FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.