RSE-32.768-12.5-C Crystals & Oscillators by Raltron Electronics Corporation

CRYSTAL 32.768KHZ 12.5PF 8.7 X 3.7MM

Status: Unknown
Series: RSE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
469
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
469
in stock
Buy Now
Logo for element14
element14
from US$0.35
469
in stock
Buy Now

Specifications

Frequency Nom 32.768kHz
Crystal Case SMD 8.7mm x 3.7mm
Frequency Stability + / - -
Load Capacitance 12.5pF
Frequency Tolerance + / - 20ppm
Product Range RSE Series
ESR 50kohm

Alternative Descriptions

Crystal, 32.768Khz, 12.5Pf, 8.7 X 3.7Mm | Newark Electronics
CRYSTAL, 32.768KHZ, 12.5PF, 8.7 X 3.7MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSE-32.768-12.5-C?

Additional datasheets, footprints and schematics for RSE-32.768-12.5-C are listed on our Part Details page. You can also find images and similar parts to RSE-32.768-12.5-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSE-32.768-12.5-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSE-32.768-12.5-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSE-32.768-12.5-C fall under?

The RSE-32.768-12.5-C is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to RSE-32.768-12.5-C when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSE-32.768-12.5-C you can contact the distributor directly for product support, shipping queries etc.

Is the RSE-32.768-12.5-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSE-32.768-12.5-C have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSE-32.768-12.5-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSE-32.768-12.5-C often in real-time on the comparison pages.

What if I can't find stock of RSE-32.768-12.5-C?

You can fill out our help required form which you can use to request a quote for RSE-32.768-12.5-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay