Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.84
High reliability |
Power mold type |
High current overload capability |
Package(JEITA) | SC-83 |
---|---|
Package Code | TO-263S (D2PAK) |
Mounting Style | Surface mount |
Number of terminal | 3 |
Power Dissipation (PD)[mW] | 5000 |
PPP @ 10/1000us (Max.) [W] | 3600 |
Configuration | Single |
# of protection line | 1 |
VRWM [V] | 24 |
VBR (Min.) [V] | 27 |
VBR (Max.) [V] | 33 |
IR (Max.) [uA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x9 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RSDT30NSFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
RSDT30NSFH ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Unidir, 24V, To-263S Rohs Compliant: Yes |Rohm RSDT30NSFHTL | Newark Electronics |
TVS Diode Single Dual Anode Uni-Direction 24V 3.6KW Automotive T/R | Avnet America |
TVS DIODE, UNIDIR, 24V, TO-263S | element14 |
Where can I find additional details, specifications and documents for a RSDT30NSFHTL?
Additional datasheets, footprints and schematics for RSDT30NSFHTL are listed on our Part Details page. You can also find images and similar parts to RSDT30NSFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSDT30NSFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSDT30NSFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSDT30NSFHTL fall under?
The RSDT30NSFHTL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSDT30NSFHTL when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSDT30NSFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RSDT30NSFHTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSDT30NSFHTL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RSDT30NSFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSDT30NSFHTL often in real-time on the comparison pages.
What if I can't find stock of RSDT30NSFHTL?
You can fill out our help required form which you can use to request a quote for RSDT30NSFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.