Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.078ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 15W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans MOSFET N-CH 60V 5A 3-Pin(2+Tab) CPT T/R | Avnet America |
MOSFET, N-CH, 60V, 5A, TO-252 | Farnell |
Where can I find additional details, specifications and documents for a RSD050N06TL?
Additional datasheets, footprints and schematics for RSD050N06TL are listed on our Part Details page. You can also find images and similar parts to RSD050N06TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD050N06TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD050N06TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD050N06TL fall under?
The RSD050N06TL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSD050N06TL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD050N06TL you can contact the distributor directly for product support, shipping queries etc.
Is the RSD050N06TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD050N06TL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America, element14 and Farnell have stock available or on a lead time for RSD050N06TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD050N06TL often in real-time on the comparison pages.
What if I can't find stock of RSD050N06TL?
You can fill out our help required form which you can use to request a quote for RSD050N06TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.