RSBWC2150Z300K KEMET Parts by KEMET

CAP FILM 0.015UF 500V RADIAL

Status: Unknown
Series: RSB Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0360


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0360
935
Buy Now
Logo for element14 element14 US$0.17
935
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 15000pF
Voltage Rating 500V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range RSB Series
Capacitor Case Style Radial Box
Lead Spacing 5mm

Alternative Descriptions

Cap, Film, 0.015Uf, 500V, Radial | Newark Electronics
CAP, FILM, 0.015UF, 500V, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSBWC2150Z300K?

Additional datasheets, footprints and schematics for RSBWC2150Z300K are listed on our Part Details page. You can also find images and similar parts to RSBWC2150Z300K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSBWC2150Z300K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBWC2150Z300K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSBWC2150Z300K fall under?

The RSBWC2150Z300K is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to RSBWC2150Z300K when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSBWC2150Z300K you can contact the distributor directly for product support, shipping queries etc.

Is the RSBWC2150Z300K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSBWC2150Z300K have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSBWC2150Z300K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSBWC2150Z300K often in real-time on the comparison pages.

What if I can't find stock of RSBWC2150Z300K?

You can fill out our help required form which you can use to request a quote for RSBWC2150Z300K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay