RSBPC1220AA00K KEMET Parts by KEMET

CAP FILM 2200PF 630V RADIAL

Status: Unknown
Series: RSB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
1,688
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.14
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
1,688
in stock
Buy Now
Logo for element14
element14
from US$0.12
1,688
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2200pF
Voltage Rating 630V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range RSB Series
Capacitor Case Style Radial Box
Lead Spacing 5mm

Alternative Descriptions

Cap, Film, 2200Pf, 630V, Radial | Newark Electronics
CAP, FILM, 2200PF, 630V, RADIAL | element14
Film Capacitor, 2200 pF, 220 V, 630 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America
Film Capacitor, 2200 pF, 220 V, 630 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSBPC1220AA00K?

Additional datasheets, footprints and schematics for RSBPC1220AA00K are listed on our Part Details page. You can also find images and similar parts to RSBPC1220AA00K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSBPC1220AA00K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBPC1220AA00K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSBPC1220AA00K fall under?

The RSBPC1220AA00K is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to RSBPC1220AA00K when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSBPC1220AA00K you can contact the distributor directly for product support, shipping queries etc.

Is the RSBPC1220AA00K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSBPC1220AA00K have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RSBPC1220AA00K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSBPC1220AA00K often in real-time on the comparison pages.

What if I can't find stock of RSBPC1220AA00K?

You can fill out our help required form which you can use to request a quote for RSBPC1220AA00K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay