RSBMC2470Z300K KEMET Parts by KEMET

CAP FILM 0.047UF 400V RADIAL

Status: Unknown
Series: RSB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
905
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
905
in stock
Buy Now
Logo for element14
element14
from US$0.24
905
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47000pF
Voltage Rating 400V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range RSB Series
Capacitor Case Style Radial Box
Lead Spacing 5mm

Alternative Descriptions

Cap, Film, 0.047Uf, 400V, Radial | Newark Electronics
CAP, FILM, 0.047UF, 400V, RADIAL | element14
Film Capacitor, 0.047 uF, 200 V, 400 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSBMC2470Z300K?

Additional datasheets, footprints and schematics for RSBMC2470Z300K are listed on our Part Details page. You can also find images and similar parts to RSBMC2470Z300K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSBMC2470Z300K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBMC2470Z300K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSBMC2470Z300K fall under?

The RSBMC2470Z300K is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to RSBMC2470Z300K when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSBMC2470Z300K you can contact the distributor directly for product support, shipping queries etc.

Is the RSBMC2470Z300K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSBMC2470Z300K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for RSBMC2470Z300K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSBMC2470Z300K often in real-time on the comparison pages.

What if I can't find stock of RSBMC2470Z300K?

You can fill out our help required form which you can use to request a quote for RSBMC2470Z300K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay