RSBIC2100AA00K KEMET Parts by KEMET

CAP FILM 0.01UF 250V RADIAL

Status: Unknown
Series: RSB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
50
in stock
Buy Now
Logo for element14
element14
from US$0.07
50
in stock
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 250V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range RSB Series
Capacitor Case Style Radial Box
Lead Spacing 5mm

Alternative Descriptions

Cap, Film, 0.01Uf, 250V, Radial | Newark Electronics
CAP, FILM, 0.01UF, 250V, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSBIC2100AA00K?

Additional datasheets, footprints and schematics for RSBIC2100AA00K are listed on our Part Details page. You can also find images and similar parts to RSBIC2100AA00K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSBIC2100AA00K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBIC2100AA00K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSBIC2100AA00K fall under?

The RSBIC2100AA00K is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to RSBIC2100AA00K when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSBIC2100AA00K you can contact the distributor directly for product support, shipping queries etc.

Is the RSBIC2100AA00K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSBIC2100AA00K have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSBIC2100AA00K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSBIC2100AA00K often in real-time on the comparison pages.

What if I can't find stock of RSBIC2100AA00K?

You can fill out our help required form which you can use to request a quote for RSBIC2100AA00K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay