RSBEC3470AA10K KEMET Parts by KEMET

CAP FILM 0.47UF 100V RADIAL

Status: Unknown
Series: RSB Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.20


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.20
-
Buy Now
Logo for element14 element14 US$0.25
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.47µF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range RSB Series
Capacitor Case Style Radial Box
Lead Spacing 5mm

Alternative Descriptions

Cap, Film, 0.47Uf, 100V, Radial | Newark Electronics
69AC3928 | element14
CAP, FILM, 0.47UF, 100V, RADIAL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSBEC3470AA10K?

Additional datasheets, footprints and schematics for RSBEC3470AA10K are listed on our Part Details page. You can also find images and similar parts to RSBEC3470AA10K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSBEC3470AA10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBEC3470AA10K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSBEC3470AA10K fall under?

The RSBEC3470AA10K is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to RSBEC3470AA10K when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSBEC3470AA10K you can contact the distributor directly for product support, shipping queries etc.

Is the RSBEC3470AA10K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSBEC3470AA10K have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSBEC3470AA10K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSBEC3470AA10K often in real-time on the comparison pages.

What if I can't find stock of RSBEC3470AA10K?

You can fill out our help required form which you can use to request a quote for RSBEC3470AA10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay