Status: | Unknown |
---|---|
Series: | RSB Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | RSB Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap, Film, 2.2Uf, 50V, Radial | Newark Electronics |
CAP, 2.2UF, 50V, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a RSBCC4220AA10K?
Additional datasheets, footprints and schematics for RSBCC4220AA10K are listed on our Part Details page. You can also find images and similar parts to RSBCC4220AA10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSBCC4220AA10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBCC4220AA10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSBCC4220AA10K fall under?
The RSBCC4220AA10K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to RSBCC4220AA10K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSBCC4220AA10K you can contact the distributor directly for product support, shipping queries etc.
Is the RSBCC4220AA10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSBCC4220AA10K have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RSBCC4220AA10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSBCC4220AA10K often in real-time on the comparison pages.
What if I can't find stock of RSBCC4220AA10K?
You can fill out our help required form which you can use to request a quote for RSBCC4220AA10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.