Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
6,462
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
10,970
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
6,462
in stock
|
Buy Now | |
element14
from US$0.10
|
6,462
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
High reliability |
Small mold type |
Low capacitance |
Package Code | SOD-923 |
---|---|
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 100 |
Configuration | Bidirectional |
# of protection line | 1 |
VRWM [V] | 5 |
VBR (Min.) [V] | 6.62 |
VBR (Max.) [V] | 7.24 |
Capacitance [pF] | 1 |
IR (Max.) [uA] | 0.5 |
VESDIEC61000-4-2 [kV] | ±8 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x1 (t=0.4) |
Data Sheet |
---|
RSBC6.8CM Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
ESD Suppressors / TVS Diodes Transient Voltage Suppressor - RSBC6.8CM | Future Electronics |
Esd Protection Device, 5V, Sod-923-2 Rohs Compliant: Yes |Rohm RSBC6.8CMT2N | Newark Electronics |
ESD PROTECTION DEVICE, 5V, SOD-923-2 | element14 |
ESD Suppressor Single Bi-Directional 6.8V ±15kV Air/±8kV Contact 2-Pin SOD-923 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSBC6.8CMT2N?
Additional datasheets, footprints and schematics for RSBC6.8CMT2N are listed on our Part Details page. You can also find images and similar parts to RSBC6.8CMT2N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSBC6.8CMT2N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBC6.8CMT2N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSBC6.8CMT2N fall under?
The RSBC6.8CMT2N is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSBC6.8CMT2N when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSBC6.8CMT2N you can contact the distributor directly for product support, shipping queries etc.
Is the RSBC6.8CMT2N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSBC6.8CMT2N have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RSBC6.8CMT2N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSBC6.8CMT2N often in real-time on the comparison pages.
What if I can't find stock of RSBC6.8CMT2N?
You can fill out our help required form which you can use to request a quote for RSBC6.8CMT2N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.