Status: | Unknown |
---|---|
Series: | RSB6 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOD-723 |
No. of Pins | 2Pins |
Operating Voltage | 6.8V |
Power Dissipation Pd | 100mW |
Product Range | RSB6 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
ESD PROTECTION DEVICE, AEC-Q101, SOD-723 | Farnell |
Where can I find additional details, specifications and documents for a RSB6.8GFHT2R?
Additional datasheets, footprints and schematics for RSB6.8GFHT2R are listed on our Part Details page. You can also find images and similar parts to RSB6.8GFHT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB6.8GFHT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB6.8GFHT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB6.8GFHT2R fall under?
The RSB6.8GFHT2R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to RSB6.8GFHT2R when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB6.8GFHT2R you can contact the distributor directly for product support, shipping queries etc.
Is the RSB6.8GFHT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSB6.8GFHT2R have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RSB6.8GFHT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB6.8GFHT2R often in real-time on the comparison pages.
What if I can't find stock of RSB6.8GFHT2R?
You can fill out our help required form which you can use to request a quote for RSB6.8GFHT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.