Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
4,700
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
1,006
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Voltage | - |
Power Dissipation Pd | 200mW |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Esd Protection Diode, Sot-323-3 | Newark Electronics |
RSB6.8F2 Series 7.82 V 0.5 uA 200 mW SMD Bi-Directional Zener Diode - UMD-3 | Future Electronics |
Diode Zener Dual 6.8V 15% 200mW 3-Pin UMD T/R | Avnet America |
ESD PROTECTION DIODE, SOT-323-3 | element14 |
Where can I find additional details, specifications and documents for a RSB6.8F2T106?
Additional datasheets, footprints and schematics for RSB6.8F2T106 are listed on our Part Details page. You can also find images and similar parts to RSB6.8F2T106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB6.8F2T106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB6.8F2T106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB6.8F2T106 fall under?
The RSB6.8F2T106 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RSB6.8F2T106 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB6.8F2T106 you can contact the distributor directly for product support, shipping queries etc.
Is the RSB6.8F2T106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSB6.8F2T106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RSB6.8F2T106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB6.8F2T106 often in real-time on the comparison pages.
What if I can't find stock of RSB6.8F2T106?
You can fill out our help required form which you can use to request a quote for RSB6.8F2T106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.