Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
CoreStaff
from US$0.08
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
5,100
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | 200mW |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
RSB36V Series 32.4 V 30 pF SMT Bi-Direction ESD Protection Diode - SOD-323 | Future Electronics |
Esd Protrection Diode, 0.2W, Sod-323 | Newark Electronics |
ESD PROTRECTION DIODE, 0.2W, SOD-323 | Farnell |
ESD Suppressor Zener Single Bi-Dir 15kV 2-Pin SOD-323 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RSB36VTE-17?
Additional datasheets, footprints and schematics for RSB36VTE-17 are listed on our Part Details page. You can also find images and similar parts to RSB36VTE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB36VTE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB36VTE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB36VTE-17 fall under?
The RSB36VTE-17 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RSB36VTE-17 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB36VTE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the RSB36VTE-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSB36VTE-17 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for RSB36VTE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB36VTE-17 often in real-time on the comparison pages.
What if I can't find stock of RSB36VTE-17?
You can fill out our help required form which you can use to request a quote for RSB36VTE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.