Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 36V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOD-323FL |
Zener Tolerance ± | - |
No. of Pins | 2Pins, 2 Pin |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode Configuration | Dual Common Cathode |
Operating Temperature Min | -55°C |
Esd Protection Device, Aec-Q101, Sod-323 | Newark Electronics |
ESD PROTECTION DEVICE, AEC-Q101, SOD-323 | Farnell |
Where can I find additional details, specifications and documents for a RSB36VFHTE-17?
Additional datasheets, footprints and schematics for RSB36VFHTE-17 are listed on our Part Details page. You can also find images and similar parts to RSB36VFHTE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB36VFHTE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB36VFHTE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB36VFHTE-17 fall under?
The RSB36VFHTE-17 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSB36VFHTE-17 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB36VFHTE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the RSB36VFHTE-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSB36VFHTE-17 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSB36VFHTE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB36VFHTE-17 often in real-time on the comparison pages.
What if I can't find stock of RSB36VFHTE-17?
You can fill out our help required form which you can use to request a quote for RSB36VFHTE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.