Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Package Code | SOD-923 |
---|---|
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 100 |
Configuration | Bidirectional |
# of protection line | 1 |
VRWM [V] | 12 |
VBR (Min.) [V] | 17.51 |
VBR (Max.) [V] | 16.49 |
Capacitance [pF] | 0.3 |
IR (Max.) [uA] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x1 (t=0.4) |
Data Sheet |
---|
RSAC16CM Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Bidirectional, 12V, Sod-923 Rohs Compliant: Yes |Rohm RSAC16CMT2R | Newark Electronics |
Diode TVS Single Uni-Dir 12V 100mW 2-Pin SOD-923 Emboss T/R | Avnet America |
TVS DIODE, BIDIRECTIONAL, 12V, SOD-923 | element14 |
Where can I find additional details, specifications and documents for a RSAC16CMT2R?
Additional datasheets, footprints and schematics for RSAC16CMT2R are listed on our Part Details page. You can also find images and similar parts to RSAC16CMT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSAC16CMT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSAC16CMT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSAC16CMT2R fall under?
The RSAC16CMT2R is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSAC16CMT2R when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSAC16CMT2R you can contact the distributor directly for product support, shipping queries etc.
Is the RSAC16CMT2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSAC16CMT2R have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RSAC16CMT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSAC16CMT2R often in real-time on the comparison pages.
What if I can't find stock of RSAC16CMT2R?
You can fill out our help required form which you can use to request a quote for RSAC16CMT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.