Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
7,240
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type.(SMD6) |
High reliability. |
Configuration | A-Common Penta Chip |
---|---|
Package Code | SOT-457 |
Package(JEITA) | SC-74 |
Mounting Style | Surface mount |
Number of terminal | 6 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Typ.)[V] | 6.1 |
Zener Voltage VZ (Min.)[V] | 6.1 |
Zener Voltage VZ (Max.)[V] | 7.2 |
IZ @ VZ [mA] | 1 |
Peak Pulse Power (tp=10x1000µ) [W] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
RSA6.1U5 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RSA6.1U5 Series 7.2 V 1 uA 200 mW Surface Mout ESD Protection Diode - SC-74 | Future Electronics |
Diode Zener Quint Common Anode 6.65V 8% 200mW 6-Pin SMD T/R | Avnet America |
TVS ARRAY | Farnell |
Where can I find additional details, specifications and documents for a RSA6.1U5T108?
Additional datasheets, footprints and schematics for RSA6.1U5T108 are listed on our Part Details page. You can also find images and similar parts to RSA6.1U5T108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSA6.1U5T108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSA6.1U5T108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSA6.1U5T108 you can contact the distributor directly for product support, shipping queries etc.
Is the RSA6.1U5T108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSA6.1U5T108 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for RSA6.1U5T108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSA6.1U5T108 often in real-time on the comparison pages.
What if I can't find stock of RSA6.1U5T108?
You can fill out our help required form which you can use to request a quote for RSA6.1U5T108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.