Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Ultra-small mold type. |
High reliability. |
Configuration | A-Common Quad Chip |
---|---|
Package Code | SOT-553 |
Package(JEITA) | SC-107BB |
Mounting Style | Surface mount |
Number of terminal | 5 |
Power Dissipation (PD)[mW] | 150 |
Zener Voltage VZ (Typ.)[V] | 6.1 |
Zener Voltage VZ (Min.)[V] | 6.1 |
Zener Voltage VZ (Max.)[V] | 7.2 |
IZ @ VZ [mA] | 1 |
Peak Pulse Power (tp=10x1000µ) [W] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
RSA6.1J4 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RSA6.1J4 Series 7.2 V 1 uA 80 W SMT ESD Protection Diode - SC-75A | Future Electronics |
Diode Zener Quad Common Anode 6.65V 8% 5-Pin EMD T/R | Avnet America |
TVS,DIODE,80W,3V,2CH,BI,SC-75A | element14 |
Where can I find additional details, specifications and documents for a RSA6.1J4T2R?
Additional datasheets, footprints and schematics for RSA6.1J4T2R are listed on our Part Details page. You can also find images and similar parts to RSA6.1J4T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSA6.1J4T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSA6.1J4T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSA6.1J4T2R you can contact the distributor directly for product support, shipping queries etc.
Is the RSA6.1J4T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSA6.1J4T2R have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and element14 have stock available or on a lead time for RSA6.1J4T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSA6.1J4T2R often in real-time on the comparison pages.
What if I can't find stock of RSA6.1J4T2R?
You can fill out our help required form which you can use to request a quote for RSA6.1J4T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.