Status: | Unknown |
---|---|
Series: | RSA6 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-353 |
No. of Pins | 5Pins |
Operating Voltage | 6.1V |
Power Dissipation Pd | 200mW |
Product Range | RSA6 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
ESD PROTECTION DEVICE, AEC-Q101, SOT-353 | element14 |
Esd Protection Device, Aec-Q101, Sot-353 | Newark Electronics |
Where can I find additional details, specifications and documents for a RSA6.1ENFHTR?
Additional datasheets, footprints and schematics for RSA6.1ENFHTR are listed on our Part Details page. You can also find images and similar parts to RSA6.1ENFHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSA6.1ENFHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSA6.1ENFHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSA6.1ENFHTR fall under?
The RSA6.1ENFHTR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to RSA6.1ENFHTR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSA6.1ENFHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RSA6.1ENFHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSA6.1ENFHTR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RSA6.1ENFHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSA6.1ENFHTR often in real-time on the comparison pages.
What if I can't find stock of RSA6.1ENFHTR?
You can fill out our help required form which you can use to request a quote for RSA6.1ENFHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.