Status: | Unknown |
---|---|
Series: | RSA500A Series |
RoHS: | Unknown |
Spectrum Analyzer Type | PC Based |
---|---|
Product Range | RSA500A Series |
Test Frequency Range | 9kHz to 3GHz |
External Height | 65.28mm |
External Width | 299.1mm |
Weight | 3.17kg |
RoHS Compliant | Yes |
Tracking Generator | Tektronix RSA503A 04 | RS Americas |
Spectrum Analyzer, Pc Based, Tracking Generator Option, 9Khz-3Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a RSA503A:04?
Additional datasheets, footprints and schematics for RSA503A:04 are listed on our Part Details page. You can also find images and similar parts to RSA503A:04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSA503A:04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSA503A:04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSA503A:04 fall under?
The RSA503A:04 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to RSA503A:04 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSA503A:04 you can contact the distributor directly for product support, shipping queries etc.
Is the RSA503A:04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSA503A:04 have stock available?
Authorised distributors including RS Americas, TestEquity and Newark Electronics have stock available or on a lead time for RSA503A:04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSA503A:04 often in real-time on the comparison pages.
What if I can't find stock of RSA503A:04?
You can fill out our help required form which you can use to request a quote for RSA503A:04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.