Status: | Unknown |
---|---|
Series: | RSA500A Series |
RoHS: | Unknown |
Spectrum Analyzer Type | PC Based |
---|---|
Product Range | RSA500A Series |
Test Frequency Range | 9kHz to 3GHz |
Sensitivity dBm | - |
External Height | 65.28mm |
External Width | 299.1mm |
External Depth | 271.25mm |
Weight | 3.17kg |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
SVHC | No SVHC (12-Jan-2017) |
Spectrum Analyzer, Pc Based, 9Khz-3Ghz | Newark Electronics |
USB real time spectrum analyzer, 9 kHz - 3.0 GHz, 40 MHz, battery operated | Tektronix RSA503A | RS Americas |
SPECTRUM ANALYZER, PC BASED, 9KHZ-3GHZ | Farnell |
Where can I find additional details, specifications and documents for a RSA503A?
Additional datasheets, footprints and schematics for RSA503A are listed on our Part Details page. You can also find images and similar parts to RSA503A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSA503A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSA503A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSA503A fall under?
The RSA503A is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to RSA503A when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSA503A you can contact the distributor directly for product support, shipping queries etc.
Is the RSA503A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSA503A have stock available?
Authorised distributors including TestEquity, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RSA503A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSA503A often in real-time on the comparison pages.
What if I can't find stock of RSA503A?
You can fill out our help required form which you can use to request a quote for RSA503A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.