Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5,037.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$6,903.95
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$6,300.00
|
10
in stock
|
Buy Now | |
TestEquity
from US$6,442.85
|
7
in stock
|
Buy Now | |
element14
from US$7,490.88
|
5
in stock
|
Buy Now | |
Farnell
from US$5,037.14
|
5
in stock
|
Buy Now | |
RS Americas
from US$6,300.00
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$6,903.95
|
1
in stock
|
Buy Now | |
Distrelec
from US$6,646.56
|
1
in stock
|
Buy Now |
Spectrum Analyzer Type | PC Based |
---|---|
Product Range | - |
Test Frequency Range | 9kHz to 6.2GHz |
Sensitivity dBm | - |
External Height | 31.9mm |
External Width | 190.5mm |
External Depth | 139.7mm |
Weight | 750g |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
USB realtime signal analyser,9kHz-6.2GHz | RS |
Spectrum Analyzer Type:Pc Based | Newark Electronics |
SPECTRUM ANALYZER, PC BASED, 9KHZ-6.2GHZ | element14 |
USB Real Time Spectrum Analyzer 9kHZ-6.2 GHz 40 MHz acquisition bandwidth | Tektronix RSA306B | RS Americas |
Tektronix RSA306B USB Spectrum Analyser | Rapid Electronics |
Tektronix Spectrum Analyser RSA Series USB 3.0 50Ohm 6.2GHz | Distrelec |
Where can I find additional details, specifications and documents for a RSA306B?
Additional datasheets, footprints and schematics for RSA306B are listed on our Part Details page. You can also find images and similar parts to RSA306B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSA306B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSA306B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSA306B fall under?
The RSA306B is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to RSA306B when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSA306B you can contact the distributor directly for product support, shipping queries etc.
Is the RSA306B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSA306B have stock available?
Authorised distributors including RS, Newark Electronics, TestEquity, element14 and Farnell have stock available or on a lead time for RSA306B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSA306B often in real-time on the comparison pages.
What if I can't find stock of RSA306B?
You can fill out our help required form which you can use to request a quote for RSA306B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.