RSA306 Signal Generators & Signal Analysers by Tektronix

ANALYZER SPECTRUM 9KHZ TO 6.2GHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Spectrum Analyzer Type PC Based
Product Range -
Test Frequency Range 9kHz to 6.2GHz
Sensitivity dBm -
External Height 30.5mm
External Width 190.5mm
External Depth 127mm
Weight 1.3lb
Manufacturer Warranty 1 Year
Plug Type EU SWISS UK


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSA306?

Additional datasheets, footprints and schematics for RSA306 are listed on our Part Details page. You can also find images and similar parts to RSA306 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSA306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSA306 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSA306 fall under?

The RSA306 is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.

Can I view similar or alternative parts?

You can view similar parts to RSA306 when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSA306 you can contact the distributor directly for product support, shipping queries etc.

Is the RSA306 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSA306 have stock available?

There is no stock from authorised distributors for RSA306.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSA306 often in real-time on the comparison pages.

What if I can't find stock of RSA306?

You can fill out our help required form which you can use to request a quote for RSA306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay