Status: | Unknown |
---|---|
Series: | RS3A, RS3B, RS3D, RS3G, RS3J, RS3K |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.14 |
24,650
|
Buy Now | |
TTI Europe | US$0.16 |
86,700
|
Buy Now | |
Chip One Stop | US$0.20 |
68,850
|
Buy Now | |
Rutronik | US$0.20 |
42,500
|
Buy Now | |
RS | US$0.28 |
1,200
|
Buy Now | |
Newark Electronics | US$0.44 |
1,132
|
Buy Now | |
element14 | US$0.22 |
1,132
|
Buy Now | |
Farnell | US$0.21 |
1,132
|
Buy Now | |
Distrelec | US$0.33 |
785
|
Buy Now | |
Transfer Multisort Elektronik | US$0.21 |
250
|
Buy Now | |
Avnet America | US$0.11 |
-
|
Buy Now | |
RS Americas | US$0.54 |
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
RS3A, RS3B, RS3D, RS3G, RS3J, RS3K |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SI-DIODE 3A 800V SMC | Rutronik |
RS3K Series 800 V 3 A Surface Mount Fast Switching Rectifier - DO-214AB | Future Electronics |
Diode Fast Switching Rectifier 3A 800V | RS |
Standard Power Diode, Single, 800 V, 3 A, 1.3 V, 100 A, 150 C Rohs Compliant: Yes |Vishay RS3K-E3/57T | Newark Electronics |
DIODE, FAST, 3A, 800V, SMD | element14 |
Vishay Fast Switching Rectifier 800V 3A 500ns DO-214AB | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 800V 3A 2-Pin SMC T/R | Avnet America |
Diode, Rectifier, Fast, Vr 800V, If 3A, Pkg DO-214AB (SMC),Vf 1.3V, Trr 500ns, Cj 34pF | General Semiconductor / Vishay RS3K-E3/57T | RS Americas |
Where can I find additional details, specifications and documents for a RS3K-E3/57T?
Additional datasheets, footprints and schematics for RS3K-E3/57T are listed on our Part Details page. You can also find images and similar parts to RS3K-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS3K-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS3K-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS3K-E3/57T fall under?
The RS3K-E3/57T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS3K-E3/57T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS3K-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the RS3K-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS3K-E3/57T have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Rutronik, Future Electronics and RS have stock available or on a lead time for RS3K-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS3K-E3/57T often in real-time on the comparison pages.
What if I can't find stock of RS3K-E3/57T?
You can fill out our help required form which you can use to request a quote for RS3K-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.