Status: | Unknown |
---|---|
Series: | RS-25 Series |
RoHS: | Unknown |
Prices starting from US$7.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.77
|
274
in stock
|
Buy Now | |
TTI Europe
from US$9.57
|
5,651
in stock
|
Buy Now | |
Schukat Electronic
from US$9.68
|
2,999
in stock
|
Buy Now | |
Distrelec
from US$10.06
|
896
in stock
|
Buy Now | |
Jameco Electronics
from US$9.70
|
537
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.68
|
422
in stock
|
Buy Now | |
Sager
from US$9.40
|
388
in stock
|
Buy Now | |
RS Americas
from US$10.54
|
291
in stock
|
Buy Now | |
Newark Electronics
from US$12.84
|
254
in stock
|
Buy Now | |
element14
from US$12.59
|
225
in stock
|
Buy Now | |
Farnell
from US$13.05
|
223
in stock
|
Buy Now | |
Conrad
from US$13.65
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$7.62
|
80
in stock
|
Buy Now | |
Future Electronics
from US$10.60
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$14.00
|
10
in stock
|
Buy Now | |
Avnet America
from US$9.40
|
-
|
Buy Now | |
Component Distributors Inc (CDI)
from US$9.40
|
-
|
Buy Now |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 25.2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | RS-25 Series |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | TUV UL |
Efficiency | 79% |
External Depth | 28mm |
External Length / Height | 79mm |
External Width | 51mm |
Frequency Max | 63Hz |
Frequency Min | 47Hz |
Height | 28mm |
Input Current | 0.4A |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Input Voltage Max | 264VAC |
Input Voltage Min | 88VAC |
Leakage Current | 2mA |
Length | 79mm |
Line Regulation | 0.5% |
Load Regulation | 0.5% |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Output Current | 2.1A |
Output Current Max | 2.1A |
Output Ripple Voltage pk-pk | 120mV |
AC/DC 25.2W 12V 2.1A | TTI Europe |
SPS Case 25W 12V/2,1A | Schukat Electronic |
MEAN WELL DC Power Supply, 25.2W, 12V, 2.1A | Distrelec |
Mean Well RS-25-12 AC to DC Power Supply Single Output 25.2 Watt US Distributor | Jameco Electronics |
Power supply: switching | Transfer Multisort Elektronik |
Switching Power Supplies 25.2W 12V 2.1A | Sager |
Power Supply, AC-DC,12V,2.1A,88-264V In, Enclosed, Pnl Mnt, Embedded,25W, RS Series | MEAN WELL RS-25-12 | RS Americas |
Switch Mode PSU, 12Vdc 25W | RS |
Power Supply, Ac-Dc, 12V, 2.1A | Newark Electronics |
POWER SUPPLY, AC-DC, 12V, 2.1A | element14 |
Enclosed case, screw terminals · Universal input · Overload protection, pulsing hiccup shutdown, auto recovery · Protections: short circuit/over load/over voltage · Long life 105°C electrolytic capacitors | Conrad |
RS-25 Series 25.2 W Single Output 12 V AC/DC Switching Power Supply | Future Electronics |
Mean Well RS-25-12 25.2W 12V Enclosed Power Supply | Rapid Electronics |
AC/DC Power Supply Single-OUT 12V 2.1A 25.2W | Avnet America |
AC/DC 25W 12V Single Output Power Supply, Enclosed | Component Distributors Inc (CDI) |
Where can I find additional details, specifications and documents for a RS-25-12?
Additional datasheets, footprints and schematics for RS-25-12 are listed on our Part Details page. You can also find images and similar parts to RS-25-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-25-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-25-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-25-12 fall under?
The RS-25-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RS-25-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-25-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RS-25-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-25-12 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Distrelec, Jameco Electronics and Transfer Multisort Elektronik have stock available or on a lead time for RS-25-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-25-12 often in real-time on the comparison pages.
What if I can't find stock of RS-25-12?
You can fill out our help required form which you can use to request a quote for RS-25-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.