Status: | Unknown |
---|---|
Series: | RS1ML Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 800mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 2Pins, 2 Pin |
Product Range | RS1ML Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 105°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 500ns |
Termination Type | Surface Mount Device |
Diode 1000V 800mA Sub SMA | RS |
Diode, Fast Surface Mount- Smd General Purpose 0.8A 1000V | Newark Electronics |
DIODE, FAST SMF GP 0.8A 1000V | element14 |
Where can I find additional details, specifications and documents for a RS1ML R3?
Additional datasheets, footprints and schematics for RS1ML R3 are listed on our Part Details page. You can also find images and similar parts to RS1ML R3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1ML R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1ML R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1ML R3 fall under?
The RS1ML R3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS1ML R3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1ML R3 you can contact the distributor directly for product support, shipping queries etc.
Is the RS1ML R3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS1ML R3 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RS1ML R3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1ML R3 often in real-time on the comparison pages.
What if I can't find stock of RS1ML R3?
You can fill out our help required form which you can use to request a quote for RS1ML R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.