Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,122
in stock
|
Buy Now | |
CoreStaff
from US$0.30
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now |
Low on-resistance |
High power package (HSOP8) |
Pb-free lead plating ; RoHS compliant |
Halogen free |
100% Rg and UIS tested |
Package Code | HSOP8S (5x6) |
---|---|
Applications | Switching |
Number of terminal | 8 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 40 |
Drain Current ID[A] | 57 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0067 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.005 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0067 |
Total gate charge Qg[nC] | 9.5 |
Power Dissipation (PD)[W] | 30 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 5x6 (t=1.1) |
Data Sheet |
---|
RS1G180MN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 40V, 80A, Hsop | Newark Electronics |
RS1G180MN Series 40 V 18 A 19.5 nC Surface Mount N-Channel Power Mosfet - HSOP-8 | Future Electronics |
TRANS MOSFET N-CH 40V 18A 8-PIN HSOP T/R | Avnet America |
MOSFET, N-CH, 40V, 80A, HSOP | element14 |
Where can I find additional details, specifications and documents for a RS1G180MNTB?
Additional datasheets, footprints and schematics for RS1G180MNTB are listed on our Part Details page. You can also find images and similar parts to RS1G180MNTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1G180MNTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1G180MNTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1G180MNTB fall under?
The RS1G180MNTB is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RS1G180MNTB when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1G180MNTB you can contact the distributor directly for product support, shipping queries etc.
Is the RS1G180MNTB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RS1G180MNTB have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RS1G180MNTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1G180MNTB often in real-time on the comparison pages.
What if I can't find stock of RS1G180MNTB?
You can fill out our help required form which you can use to request a quote for RS1G180MNTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.