Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 35A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0012ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 35W |
Transistor Case Style | HSOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 30V, 35A, Hsop | Newark Electronics |
N-Channel Mid-Power MOSFET 30V Drain-Source Voltage ±35A Continuous Drain Current 3W | Avnet America |
MOSFET, N-CH, 30V, 35A, HSOP | element14 |
Where can I find additional details, specifications and documents for a RS1E350BNTB?
Additional datasheets, footprints and schematics for RS1E350BNTB are listed on our Part Details page. You can also find images and similar parts to RS1E350BNTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1E350BNTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1E350BNTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1E350BNTB fall under?
The RS1E350BNTB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RS1E350BNTB when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1E350BNTB you can contact the distributor directly for product support, shipping queries etc.
Is the RS1E350BNTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS1E350BNTB have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RS1E350BNTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1E350BNTB often in real-time on the comparison pages.
What if I can't find stock of RS1E350BNTB?
You can fill out our help required form which you can use to request a quote for RS1E350BNTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.