Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0017ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 33W |
Transistor Case Style | HSOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 30V, 80A, Hsop | Newark Electronics |
MOSFET, N-CH, 30V, 80A, HSOP | element14 |
Transistor MOSFET N-CH 30V 80A 8-Pin HSOP Emboss T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RS1E300GNTB?
Additional datasheets, footprints and schematics for RS1E300GNTB are listed on our Part Details page. You can also find images and similar parts to RS1E300GNTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1E300GNTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1E300GNTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1E300GNTB fall under?
The RS1E300GNTB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RS1E300GNTB when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1E300GNTB you can contact the distributor directly for product support, shipping queries etc.
Is the RS1E300GNTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS1E300GNTB have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for RS1E300GNTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1E300GNTB often in real-time on the comparison pages.
What if I can't find stock of RS1E300GNTB?
You can fill out our help required form which you can use to request a quote for RS1E300GNTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.