Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low on - resistance |
High Power Package (HSOP8) |
Pb-free lead plating; RoHS compliant |
Halogen Free |
100% Rg and UIS Tested |
Package Code | HSOP8S (5x6) |
---|---|
Applications | Power Supply |
Number of terminal | 8 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 80 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0026 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.002 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0026 |
Total gate charge Qg[nC] | 17.1 |
Power Dissipation (PD)[W] | 31 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K4508 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 5x6 (t=1.1) |
Data Sheet |
---|
RS1E280GN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
30V, 80A, 2.6MOHM, N-CHANNEL, HSOP8 | Future Electronics |
4.5V DRIVE NCH MOSFET HSOP8(SINGLE) NCH DISCRETE | Avnet America |
MOSFET, N-CH, 30V, 80A, HSOP | Farnell |
Where can I find additional details, specifications and documents for a RS1E280GNTB?
Additional datasheets, footprints and schematics for RS1E280GNTB are listed on our Part Details page. You can also find images and similar parts to RS1E280GNTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1E280GNTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1E280GNTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1E280GNTB fall under?
The RS1E280GNTB is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RS1E280GNTB when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1E280GNTB you can contact the distributor directly for product support, shipping queries etc.
Is the RS1E280GNTB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RS1E280GNTB have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and Farnell have stock available or on a lead time for RS1E280GNTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1E280GNTB often in real-time on the comparison pages.
What if I can't find stock of RS1E280GNTB?
You can fill out our help required form which you can use to request a quote for RS1E280GNTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.