Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
CoreStaff
from US$0.27
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now |
Low on - resistance. |
High Power small mold Package (HSOP8). |
Pb-free lead plating ; RoHS compliant |
Halogen Free |
Package Code | HSOP8S (5x6) |
---|---|
Applications | Switching, Motor |
Number of terminal | 8 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 68 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0038 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0028 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0038 |
Total gate charge Qg[nC] | 29 |
Power Dissipation (PD)[W] | 25 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K4010 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 5x6 (t=1.1) |
Data Sheet |
---|
RS1E200BN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet Transistor, N Channel, 20 A, 30 V, 0.0028 Ohm, 10 V, 2.5 V Rohs Compliant: Yes |Rohm RS1E200BNTB | Newark Electronics |
30V, 68A, 3.8MOHM, N-CHANNEL, HSOP8 | Future Electronics |
Trans MOSFET N-CH 30V ±20A 8-Pin HSOP Embossed Tape and Reel | Avnet America |
MOSFET, N-CH, 30V, 20A, HSOP-8 | element14 |
Where can I find additional details, specifications and documents for a RS1E200BNTB?
Additional datasheets, footprints and schematics for RS1E200BNTB are listed on our Part Details page. You can also find images and similar parts to RS1E200BNTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1E200BNTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1E200BNTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1E200BNTB fall under?
The RS1E200BNTB is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RS1E200BNTB when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1E200BNTB you can contact the distributor directly for product support, shipping queries etc.
Is the RS1E200BNTB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RS1E200BNTB have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RS1E200BNTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1E200BNTB often in real-time on the comparison pages.
What if I can't find stock of RS1E200BNTB?
You can fill out our help required form which you can use to request a quote for RS1E200BNTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.