Status: | Unknown |
---|---|
Series: | RS1A, RS1B, RS1D, RS1G, RS1J, RS1K |
RoHS: | Unknown |
Prices starting from US$0.0316
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
150
in stock
|
Buy Now | |
TTI Europe
from US$0.0418
|
32,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0381
|
12,600
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
10,800
in stock
|
Buy Now | |
Farnell
from US$0.09
|
7,924
in stock
|
Buy Now | |
element14
from US$0.09
|
7,924
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
7,633
in stock
|
Buy Now | |
Chip One Stop
from US$0.0467
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
3,125
in stock
|
Buy Now | |
EBV Elektronik
-
|
14,400
in stock
|
Buy Now | |
Avnet America
from US$0.0316
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
RS1A, RS1B, RS1D, RS1G, RS1J, RS1K |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 100V FS DO214AC | TTI Europe |
RS1B Series 100 V 1 A Surface Mount Fast Switching Rectifier - DO-214AC | Future Electronics |
ULTRAFAST_DIODE 1A 100V SMA | Rutronik |
DIODE, FAST, 1A, 100V, SMD | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
Fast Switch Diode, 1A 100V Do-214Ac | Newark Electronics |
Diode Switching 1A 100V SMA | RS |
Diode Switching 100V 1A 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a RS1B-E3/61T?
Additional datasheets, footprints and schematics for RS1B-E3/61T are listed on our Part Details page. You can also find images and similar parts to RS1B-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1B-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1B-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1B-E3/61T fall under?
The RS1B-E3/61T is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS1B-E3/61T when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1B-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the RS1B-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS1B-E3/61T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Farnell and element14 have stock available or on a lead time for RS1B-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1B-E3/61T often in real-time on the comparison pages.
What if I can't find stock of RS1B-E3/61T?
You can fill out our help required form which you can use to request a quote for RS1B-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.