Status: | Unknown |
---|---|
Series: | RS1A Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 800mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | RS1A Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 105°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 150ns |
Termination Type | Surface Mount Device |
SMD Si-Rectifier 50V 0,8A Sub-SMA | Schukat Electronic |
Diode Fast Recovery Rectifier 50V 0.8A 2-Pin Sub SMA T/R | Avnet America |
DIODE, FAST, SMA, GP, 0.8A, 50V | element14 |
Where can I find additional details, specifications and documents for a RS1AL?
Additional datasheets, footprints and schematics for RS1AL are listed on our Part Details page. You can also find images and similar parts to RS1AL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1AL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1AL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1AL fall under?
The RS1AL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS1AL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1AL you can contact the distributor directly for product support, shipping queries etc.
Is the RS1AL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS1AL have stock available?
Authorised distributors including Schukat Electronic, Avnet America, element14 and Farnell have stock available or on a lead time for RS1AL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1AL often in real-time on the comparison pages.
What if I can't find stock of RS1AL?
You can fill out our help required form which you can use to request a quote for RS1AL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.