Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0466
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.52
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0466
|
10,550
in stock
|
Buy Now | |
Newark Electronics
from US$11.86
|
-
|
Buy Now | |
element14
from US$8.18
|
-
|
Buy Now | |
Sager
from US$8.43
|
-
|
Buy Now | |
Farnell
from US$12.67
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Banner MICRO-AMP System MPS-15 & MPS-15-230 Power Supplies |
---|---|
Accessory Type | Socket Module |
No. of Pins | 8Pins |
Socket Terminals | Screw |
RoHS Compliant | Yes |
Socket, Relay, 8-Pin Socket Configuration | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Square Box Surface Cover |
---|---|
Body Material | Steel |
For Use With | Thomas & Betts Two Duplex Flush Receptacles |
RoHS Compliant | No |
Square Box Faceplate | Newark Electronics |
Status: | Unknown |
---|---|
Series: | RED Series |
RoHS: | Compliant |
No. of Contacts | 8Contacts |
---|---|
Product Range | RED Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 4.7mm |
Gender | Receptacle |
Voltage AC | 800V |
RoHS Compliant | Yes |
Conn Rack and Panel F 8 POS 4.7mm Solder Lug ST Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a RS8?
Additional datasheets, footprints and schematics for RS8 are listed on our Part Details page. You can also find images and similar parts to RS8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS8 fall under?
The RS8 is listed under Sensors & Transducers > Sensors > Sensor Accessories > Sensor Adapters.
Can I view similar or alternative parts?
You can view similar parts to RS8 when available in the Sensor Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS8 you can contact the distributor directly for product support, shipping queries etc.
Is the RS8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RS8 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for RS8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS8 often in real-time on the comparison pages.
What if I can't find stock of RS8?
You can fill out our help required form which you can use to request a quote for RS8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.