Status: | Unknown |
---|---|
Series: | RRW Series |
RoHS: | Unknown |
No distributors results available
Jacket Material | PU |
---|---|
Jacket Colour | Gold |
Wire Gauge | 36SWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 88ft |
Reel Length (Metric) | 27m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 1.5kV |
Conductor Material | Copper |
External Diameter | 0.19mm |
Approval Specification | - |
Product Range | RRW Series |
SVHC | No SVHC (12-Jan-2017) |
Conductor Make-up | 1 / 0.19mm |
Current Rating | 131mA |
Insulation Voltage | 1500V |
Outer Diameter | 0.19mm |
Primary Insulation Thickness | 0.014mm |
Resistance per Metre | 0.967ohm |
Wire Size SWG | 36SWG |
Where can I find additional details, specifications and documents for a RRW-C-105 PK 4?
Additional datasheets, footprints and schematics for RRW-C-105 PK 4 are listed on our Part Details page. You can also find images and similar parts to RRW-C-105 PK 4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRW-C-105 PK 4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRW-C-105 PK 4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRW-C-105 PK 4 fall under?
The RRW-C-105 PK 4 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to RRW-C-105 PK 4 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRW-C-105 PK 4 you can contact the distributor directly for product support, shipping queries etc.
Is the RRW-C-105 PK 4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRW-C-105 PK 4 have stock available?
There is no stock from authorised distributors for RRW-C-105 PK 4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRW-C-105 PK 4 often in real-time on the comparison pages.
What if I can't find stock of RRW-C-105 PK 4?
You can fill out our help required form which you can use to request a quote for RRW-C-105 PK 4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.